Rochester Electronics Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YDSH BQ4802YDSH

Description
Manufacturer: Texas Instruments Win Source Part Number: 913470-BQ4802YDSH Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913470-BQ4802YDSH Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YDSH - 913470-BQ4802YDSH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YDSH
913470-BQ4802YDSH
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YDSH 913470-BQ4802YDSH
Manufacturer: Texas Instruments Win Source Part Number: 913470-BQ4802YDSH Operating Temperature Range: 0°C ~ 70°C Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Package: Tube Package: 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913470-BQ4802YDSH
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar - Parallel 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
Package: Tube
Package: 28-SOIC (0.345", 8.77mm Width) with SNAPHAT Sockets
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 27
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Real Time Clocks - BQ4802YDSH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BQ4802YDSH
Clock/Timing - Real Time Clocks BQ4802YDSH
IC RTC CLK/CALENDAR PAR 28-SOP

IC RTC CLK/CALENDAR PAR 28-SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 913470-BQ4802YDSH BQ4802YDSH
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - BQ4802YDSH Clock/Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details