Rochester Electronics PMIC - PMIC - Battery Management - BQ29414DCTR BQ29414DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 864522-BQ29414DCTR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion SM8 Package: Bulk Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864522-BQ29414DCTR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion SM8 Package: Bulk Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ29414DCTR - 864522-BQ29414DCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ29414DCTR
864522-BQ29414DCTR
PMIC - PMIC - Battery Management - BQ29414DCTR 864522-BQ29414DCTR
Manufacturer: Texas Instruments Win Source Part Number: 864522-BQ29414DCTR Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion SM8 Package: Bulk Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864522-BQ29414DCTR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion SM8
Package: Bulk
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SM8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 864522-BQ29414DCTR
Product Name PMIC - PMIC - Battery Management - BQ29414DCTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details