Rochester Electronics PMIC - PMIC - Battery Management - BQ26230PW BQ26230PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 913449-BQ26230PW Series: * Features: Battery IC 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 150
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 913449-BQ26230PW Series: * Features: Battery IC 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ26230PW - 913449-BQ26230PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26230PW
913449-BQ26230PW
PMIC - PMIC - Battery Management - BQ26230PW 913449-BQ26230PW
Manufacturer: Texas Instruments Win Source Part Number: 913449-BQ26230PW Series: * Features: Battery IC 8-TSSOP Package: Tube Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 150

Manufacturer: Texas Instruments
Win Source Part Number: 913449-BQ26230PW
Series: *
Features: Battery IC 8-TSSOP
Package: Tube
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 150

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 913449-BQ26230PW
Product Name PMIC - PMIC - Battery Management - BQ26230PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers