Rochester Electronics PMIC - PMIC - Battery Management - BQ20851DBT BQ20851DBT

Description
Manufacturer: Benchmarq Win Source Part Number: 864483-BQ20851DBT Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Benchmarq Win Source Part Number: 864483-BQ20851DBT Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ20851DBT - 864483-BQ20851DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20851DBT
864483-BQ20851DBT
PMIC - PMIC - Battery Management - BQ20851DBT 864483-BQ20851DBT
Manufacturer: Benchmarq Win Source Part Number: 864483-BQ20851DBT Operating Temperature Range: -20°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Benchmarq
Win Source Part Number: 864483-BQ20851DBT
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 864483-BQ20851DBT
Product Name PMIC - PMIC - Battery Management - BQ20851DBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details