Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF177R BLF177R

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864276-BLF177R Series: BLF Features: RF Mosfet N-Channel 50 V 700 mA 108MHz 19dB 150W SOT121B Package: Bulk Package: SOT-121B Categories: Discrete Semiconductor Products Case / Package: SOT121B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864276-BLF177R Series: BLF Features: RF Mosfet N-Channel 50 V 700 mA 108MHz 19dB 150W SOT121B Package: Bulk Package: SOT-121B Categories: Discrete Semiconductor Products Case / Package: SOT121B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF177R - 864276-BLF177R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF177R
864276-BLF177R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF177R 864276-BLF177R
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864276-BLF177R Series: BLF Features: RF Mosfet N-Channel 50 V 700 mA 108MHz 19dB 150W SOT121B Package: Bulk Package: SOT-121B Categories: Discrete Semiconductor Products Case / Package: SOT121B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864276-BLF177R
Series: BLF
Features: RF Mosfet N-Channel 50 V 700 mA 108MHz 19dB 150W SOT121B
Package: Bulk
Package: SOT-121B
Categories: Discrete Semiconductor Products
Case / Package: SOT121B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 864276-BLF177R
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF177R
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 64-4092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
View Details
2 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details