The BGA2866115 is a silicon monolithic microwave integrated circuit (MMIC) wideband amplifier designed for applications requiring low noise and high gain. It features an internal matching circuit and comes in a 6-pin SOT363 plastic surface-mounted package. The amplifier provides a gain of 23.2 dB at 250 MHz, increasing to 24.3 dB at 2150 MHz, with an output power at 1 dB gain compression of 4 dBm. It operates with a supply current of 17.4 mA at a supply voltage of 5 V and offers reverse isolation greater than 32 dB up to 2150 MHz. The noise figure is specified at 3.8 dB at 950 MHz, and the device is unconditionally stable, eliminating the need for an output inductor. This amplifier is suitable for applications such as LNB IF amplifiers and general-purpose low noise wideband amplification across frequencies from DC to 2.2 GHz.
WIDE BAND LOW POWER AMPLIFIER 0
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BGA2866115 |
| Product Name | Specialized ICs |