Rochester Electronics TRANSISTORS - RF Transistors (BJT) - BFP842ESDH6327 BFP842ESDH6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864182-BFP842ESDH632 7 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 3.7V 40mA 60GHz 120mW Surface Mount SOT-343 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-343 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864182-BFP842ESDH632 7 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 3.7V 40mA 60GHz 120mW Surface Mount SOT-343 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-343 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP842ESDH6327 - 864182-BFP842ESDH6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP842ESDH6327
864182-BFP842ESDH6327
TRANSISTORS - RF Transistors (BJT) - BFP842ESDH6327 864182-BFP842ESDH6327
Manufacturer: Infineon Technologies Win Source Part Number: 864182-BFP842ESDH632 7 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 3.7V 40mA 60GHz 120mW Surface Mount SOT-343 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-343 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 864182-BFP842ESDH6327
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 3.7V 40mA 60GHz 120mW Surface Mount SOT-343
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-343
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now
Singapore, Singapore
Low-Power Bipolar Transistor
283-BFP842ESDH6327
Low-Power Bipolar Transistor 283-BFP842ESDH6327
ULTRA LOW-NOISE TRANSISTOR Product overview: BFP842ESDH6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP842ESDH6327 can be used for catalog matching and distributor lookup.

ULTRA LOW-NOISE TRANSISTOR Product overview: BFP842ESDH6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include transistor, BJT, switching, amplification, Low-Power, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP842ESDH6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 864182-BFP842ESDH6327 283-BFP842ESDH6327
Product Name TRANSISTORS - RF Transistors (BJT) - BFP842ESDH6327 Low-Power Bipolar Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data