Rochester Electronics TRANSISTORS - RF Transistors (BJT) - BFP420FH6327 BFP420FH6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864178-BFP420FH6327 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864178-BFP420FH6327 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP420FH6327 - 864178-BFP420FH6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP420FH6327
864178-BFP420FH6327
TRANSISTORS - RF Transistors (BJT) - BFP420FH6327 864178-BFP420FH6327
Manufacturer: Infineon Technologies Win Source Part Number: 864178-BFP420FH6327 Series: * Features: RF Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 864178-BFP420FH6327
Series: *
Features: RF Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 864178-BFP420FH6327
Product Name TRANSISTORS - RF Transistors (BJT) - BFP420FH6327
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 120A MOSFET Transistor - 278-AUIRFSL8405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 163000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details