The BF720T1 is an NPN silicon transistor designed for general-purpose switching and amplification applications. It is housed in a SOT-223 (TO-261) surface-mount package measuring 6.30 to 6.70 mm in length, 3.30 to 3.70 mm in width, and 1.50 to 1.75 mm in height. The device has a collector-emitter voltage rating of 300 V, a collector current rating of 100 mA, and a total power dissipation of 1.5 W at 25°C ambient temperature. It features a current-gain bandwidth product of 60 MHz, DC current gain of at least 50 at 25 mA collector current, and a collector-emitter saturation voltage of no more than 0.6 V under specified conditions. The junction temperature rating is 150°C, and the thermal resistance from junction to ambient is 83.3 °C/W. The part is available in Pb-free versions and meets RoHS compliance standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 864135-BF720T1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 100 mA 60MHz 1.5 W Surface Mount SOT-223 (TO-261)
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 864135-BF720T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BF720T1 |
| Polarity | NPN |