Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BDW42 BDW42

Description
Manufacturer: ON Semiconductor Win Source Part Number: 864122-BDW42 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 15 A 4MHz 85 W Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 864122-BDW42 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 15 A 4MHz 85 W Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BDW42 is an NPN Darlington silicon power transistor designed for general purpose and low-speed switching applications. It is packaged in a TO-220AB (Case 221A-09) through-hole case with dimensions of 14.48 to 15.75 mm in length, 9.66 to 10.28 mm in width, and 12.70 to 14.27 mm in lead spacing. The device has a collector-emitter sustaining voltage of 100 Vdc minimum, a collector current rating of 15 Adc, and a total device dissipation of 85 W at 25°C case temperature with a derate of 0.68 W/°C above 25°C. It features a typical DC current gain (hFE) of 2500 at 5.0 Adc and a maximum collector-emitter saturation voltage of 2.0 Vdc at 5.0 Adc. The junction operating temperature ranges from -55°C to 150°C, and it includes built-in base-emitter shunt resistors. The package is available in Pb-free variants, and the device meets AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The BDW42 is an NPN Darlington silicon power transistor designed for general purpose and low-speed switching applications. It is packaged in a TO-220AB (Case 221A-09) through-hole case with dimensions of 14.48 to 15.75 mm in length, 9.66 to 10.28 mm in width, and 12.70 to 14.27 mm in lead spacing. The device has a collector-emitter sustaining voltage of 100 Vdc minimum, a collector current rating of 15 Adc, and a total device dissipation of 85 W at 25°C case temperature with a derate of 0.68 W/°C above 25°C. It features a typical DC current gain (hFE) of 2500 at 5.0 Adc and a maximum collector-emitter saturation voltage of 2.0 Vdc at 5.0 Adc. The junction operating temperature ranges from -55°C to 150°C, and it includes built-in base-emitter shunt resistors. The package is available in Pb-free variants, and the device meets AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDW42 - 864122-BDW42 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDW42
864122-BDW42
TRANSISTORS - Transistors (BJT) - Single - BDW42 864122-BDW42
Manufacturer: ON Semiconductor Win Source Part Number: 864122-BDW42 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 15 A 4MHz 85 W Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 864122-BDW42
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 15 A 4MHz 85 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 864122-BDW42
Product Name TRANSISTORS - Transistors (BJT) - Single - BDW42
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Transistor - 194507640 - Radwell International
Fuji Electric Corp. of America
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers