The BD441G is an NPN epitaxial silicon transistor in a TO-126 package, designed for medium power linear and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 4 A, and a collector dissipation of 36 W at 25°C. The junction temperature ranges from -65°C to 150°C. The DC current gain ranges from 15 to 130 at 10 mA collector current and 40 to 140 at 500 mA collector current. The collector-emitter saturation voltage is 0.8 V at 2 A collector current and 0.2 A base current. The current gain bandwidth product is 3 MHz. The base-emitter on voltage is 0.58 V at 10 mA collector current and 1.5 V at 2 A collector current.
Manufacturer: ON Semiconductor
Win Source Part Number: 863972-BD441G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 4 A 3MHz 36 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-126
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863972-BD441G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD441G |
| Polarity | NPN |