BCX55-10 is an NPN silicon bipolar junction transistor for AF driver and output stages, housed in an SOT89 package. It has a collector-emitter voltage rating of 60 V, a collector current capacity of 1 A, and a maximum power dissipation of 1 W at 130 °C. The transistor exhibits a DC current gain (hFE) between 100 and 160 at a collector current of 150 mA and collector-emitter voltage of 2 V. Collector-emitter saturation voltage is specified at a maximum of 0.5 V with 500 mA collector current and 50 mA base current. The transition frequency is 100 MHz. It operates with a junction temperature range of -65 °C to 150 °C and complies with thermal resistance of 20 K/W from junction to soldering point.
Manufacturer: Infineon Technologies
Win Source Part Number: 863896-BCX55-10E6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863896-BCX55-10E6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX55-10E6327 |
| Package Type | SOT3 |