BCW68GLT1 is a PNP silicon bipolar junction transistor intended for general-purpose applications in surface mount SOT-23 packaging. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -800 mA, and a total device dissipation of 225 mW on an FR-5 board. The junction and storage temperature range is -55°C to +150°C. The device has a current gain (hFE) of 120 to 400 at -10 mA collector current, a collector-emitter saturation voltage of -1.5 V at -300 mA, and a current-gain bandwidth product of 100 MHz. The SOT-23 package measures 2.90 mm maximum length, 1.30 mm maximum width, and 1.11 mm maximum height.
Manufacturer: ON Semiconductor
Win Source Part Number: 863892-BCW68GLT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 800 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863892-BCW68GLT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1 |
| Polarity | PNP |