NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 800 mA, with AEC-Q101 qualification for automotive applications. Peak collector current is 1 A for pulses up to 1 ms, and total power dissipation is 250 mW at 25 °C ambient temperature. The device has a junction temperature range of -55 °C to 150 °C and a storage temperature range of -65 °C to 150 °C.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850652-BCW66FR
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 45 V 800 mA 250 mW
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 850652-BCW66FR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW66FR |
| Package Type | SOT3 |