Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BCR35PNH6433 BCR35PNH6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863878-BCR35PNH6433 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863878-BCR35PNH6433 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BCR35PN is a dual integrated NPN/PNP silicon digital transistor array in a SOT-363 package, designed for switching, inverter, interface, and driver circuits. It features built-in bias resistors of 10 kΩ and 47 kΩ for the NPN and PNP transistors respectively. The device supports a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a total power dissipation of 250 mW at a case temperature of 115 °C. Junction temperature operates up to 150 °C with a thermal resistance from junction to solder point of ≤140 K/W. The package is Pb-free and compliant with RoHS. It is qualified according to AEC-Q101.

Datasheet Summary
Powered by GS/AI

The BCR35PN is a dual integrated NPN/PNP silicon digital transistor array in a SOT-363 package, designed for switching, inverter, interface, and driver circuits. It features built-in bias resistors of 10 kΩ and 47 kΩ for the NPN and PNP transistors respectively. The device supports a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a total power dissipation of 250 mW at a case temperature of 115 °C. Junction temperature operates up to 150 °C with a thermal resistance from junction to solder point of ≤140 K/W. The package is Pb-free and compliant with RoHS. It is qualified according to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCR35PNH6433 - 863878-BCR35PNH6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCR35PNH6433
863878-BCR35PNH6433
TRANSISTORS - Transistors (BJT) - Single - BCR35PNH6433 863878-BCR35PNH6433
Manufacturer: Infineon Technologies Win Source Part Number: 863878-BCR35PNH6433 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 863878-BCR35PNH6433
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 863878-BCR35PNH6433
Product Name TRANSISTORS - Transistors (BJT) - Single - BCR35PNH6433
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846BW/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5610E6327HTSA1 - 863860-BCP5610E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-SOT223-4
View Details
3 suppliers