BCR158 is a PNP silicon digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) designed for switching, inverter, and driver circuits. It is packaged in SOT23 and rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW at a substrate temperature of 102°C. The junction temperature ranges from -65°C to 150°C, and the device is qualify according to AEC-Q101. It is RoHS compliant and features a collector-emitter saturation voltage of up to 0.3 V at IC = 10 mA and IB = 0.5 mA. The transition frequency is 200 MHz at IC = 10 mA and VCE = 5 V.
Manufacturer: Infineon Technologies
Win Source Part Number: 863869-BCR158
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863869-BCR158 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCR158 |
| Package Type | SOT3 |