The BCR141 series consists of NPN silicon digital transistors with built-in bias resistors (22 kΩ each), designed for switching, inverter, interface, and driver circuits. The BCR141SH6327 is a variant of the BCR141S, housed in an SOT363 package with six pins and a maximum power dissipation of 250 mW at a case temperature of 115°C. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a junction temperature limit of 150°C. The device is RoHS compliant and qualified to AEC-Q101 standards.
Manufacturer: Infineon Technologies
Win Source Part Number: 863868-BCR141SH6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863868-BCR141SH6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCR141SH6327 |
| Package Type | SOT3 |