Manufacturer: Infineon Technologies
Win Source Part Number: 850899-BC860CWH6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 850899-BC860CWH6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC860CWH6327 |
| Package Type | SOT3 |