The BC858BDW1T1 is a PNP dual transistor in a SOT-363/SC-88 package, designed for general purpose amplifier applications in low power surface mount circuits. It has a collector-emitter voltage rating of -30 V, a collector-base voltage of -30 V, an emitter-base voltage of -5.0 V, and a continuous collector current of -100 mA. The device dissipates up to 380 mW with a thermal resistance of 328 °C/W and operates from -55 °C to +150 °C. DC current gain ranges from 220 to 475 at IC = -2.0 mA and VCE = -5.0 V. The current-gain-bandwid
Manufacturer: ON Semiconductor
Win Source Part Number: 863654-BC858BDW1T1
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863654-BC858BDW1T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858BDW1T1 |
| Package Type | SOT3 |