The BC857BWH6327 is a PNP silicon AF transistor for audio input stages and driver applications in an SOT323 package. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a total power dissipation of 250 mW at temperatures up to 124 °C. The device exhibits high current gain, low collector-emitter saturation voltage, and low noise between 30 Hz and 15 kHz. It is RoHS compliant.
Manufacturer: Infineon Technologies
Win Source Part Number: 863650-BC857BWH6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863650-BC857BWH6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC857BWH6327 |
| Package Type | SOT3 |