The BC857ALT1 is a PNP silicon bipolar junction transistor for general-purpose applications, housed in a surface-mount SOT-23 (TO-236AB) package measuring 2.90 mm by 1.30 mm. It has a collector-emitter voltage rating of -45 V, a collector current rating of -100 mA, and a total device dissipation of 225 mW on FR-5 board, derating at 1.8 mW/°C above 25°C. The device meets RoHS standards and is Pb-free. Its DC current gain (hFE) ranges from 125 to 250 at IC = -10 mA and VCE = -5 V, with a current-gain bandwidth product of 100 MHz. Junction and storage temperature range is -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 863648-BC857ALT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863648-BC857ALT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC857ALT1 |
| Polarity | PNP |