The BC850 series consists of NPN silicon AF transistors designed for audio input stages and driver applications. It is housed in SOT23 package and features high current gain, low collector-emitter saturation voltage, and low noise between 30 Hz and 15 kHz. Maximum collector-emitter voltage is 45 V, collector current is 100 mA, and total power dissipation is 330 mW at T_S ≤ 71 °C. The junction temperature rating is 150 °C. The device is RoHS compliant and qualified to AEC Q101.
Manufacturer: Infineon Technologies
Win Source Part Number: 863641-BC850BE6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863641-BC850BE6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC850BE6327 |
| Package Type | SOT3 |