Rochester Electronics 100mA 30V Bipolar Transistor BC849BE6327

Description
100mA, 30V, NPN, Si, SMALL SIGNAL TRANSISTOR Product overview: BC849BE6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100mA, 30V, NPN, Si, SMALL SIGNAL TRANSISTOR Product overview: BC849BE6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 30V Bipolar Transistor
276-BC849BE6327
100mA 30V Bipolar Transistor 276-BC849BE6327
100mA, 30V, NPN, Si, SMALL SIGNAL TRANSISTOR Product overview: BC849BE6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BE6327 can be used for catalog matching and distributor lookup.

100mA, 30V, NPN, Si, SMALL SIGNAL TRANSISTOR Product overview: BC849BE6327 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BE6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327 - 912941-BC849BE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327
912941-BC849BE6327
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327 912941-BC849BE6327
Manufacturer: Infineon Technologies Win Source Part Number: 912941-BC849BE6327 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Infineon Technologies
Win Source Part Number: 912941-BC849BE6327
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC849BE6327 912941-BC849BE6327
Product Name 100mA 30V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC849BE6327
Package Type SOT3
Unlock Full Specs
to access all available technical data