The BC848CWT1 is an NPN silicon bipolar junction transistor for general-purpose amplifier applications, housed in the SC-70 (SOT-323) surface-mount package measuring 2.10 mm long, 1.24 mm wide, and 1.00 mm high. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a total device dissipation of 150 mW. The device features a DC current gain (hFE) range of 420 to 800 at IC = 2.0 mA and VCE = 5.0 V, a collector-emitter saturation voltage of up to 0.25 V at IC = 10 mA and IB = 0.5 mA, and a current-gain bandwidth product of 100 MHz. Operating junction and storage temperatures range from -55°C to +150°C. The package is Pb-free and supplied in tape and reel packaging with 3,000 units per reel.
Manufacturer: ON Semiconductor
Win Source Part Number: 863637-BC848CWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SC-70 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 863637-BC848CWT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC848CWT1 |
| Polarity | NPN |