The BC848CPDW1T1 is a dual general purpose transistor comprising complementary NPN and PNP pairs in a surface-mount SOT-363/SC-88 package, measuring 2.00 mm x 1.25 mm x 1.10 mm. It has a collector-emitter voltage rating of 30 V, continuous collector current of 100 mA, and total device dissipation of 380 mW. The device meets RoHS standards and is designed for general purpose amplifier applications. Junction and storage temperature range is -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 863636-BC848CPDW1T1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 30V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863636-BC848CPDW1T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - BC848CPDW1T1 |
| Polarity | NPN; PNP |