BC847C is an NPN silicon bipolar junction transistor for audio frequency input stages and driver applications, available in the SOT323 package. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 124 °C. The DC current gain (hFE) ranges from 420 to 800 at 2 mA collector current. The transistor exhibits a collector-emitter saturation voltage of up to 600 mV at 100 mA collector current and 5 mA base current. It includes low noise performance with a noise figure of up to 4 dB at 200 µA collector current and a transition frequency of 250 MHz. The device is RoHS compliant and meets AEC-Q101 qualifications except for the BC847BL3 variant. The SOT323 package has dimensions consistent with standard surface-mount layouts for 3-pin configurations.
Manufacturer: Infineon Technologies
Win Source Part Number: 863626-BC847CWE6778
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863626-BC847CWE6778 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847CWE6778 |
| Package Type | SOT3 |