NPN general-purpose transistors for switching and amplification in SMD plastic packages, available in SOT23, SOT323, SOT416, and SOT883 packages with dimensions including 1.0 × 0.6 × 0.5 mm for SOT883. They have a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and power dissipation ratings up to 250 mW depending on package. The BC847C variant features a DC current gain (hFE) range of 420 to 800 at VCE = 5 V and IC = 2 mA. Junction temperature ranges from -65 °C to 150 °C. The devices meet IEC 60134 for limiting values and are suitable for general-purpose applications.
Manufacturer: NXP
Win Source Part Number: 863624-BC847C/DG/B22
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863624-BC847C/DG/B2215 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847C/DG/B2215 |
| Package Type | SOT3 |