The BC847AWT1 is an NPN silicon bipolar junction transistor for general purpose amplifier applications in surface mount circuits. It is housed in the SC-70/SOT-323 package, measuring 2.20 mm max length, 1.35 mm max width, and 1.00 mm max height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a total power dissipation of 150 mW. The junction temperature range is -55°C to +150°C. The device is Pb-free and marked accordingly. It has a minimum DC current gain (hFE) of 90 at IC = 10 µA and VCE = 5 V, and 110 at IC = 2 mA and VCE = 5 V. The current-gain bandwidth product is 100 MHz, and the collector-emitter saturation voltage is 0.25 V max at IC = 10 mA and IB = 0.5 mA.
Manufacturer: ON Semiconductor
Win Source Part Number: 863622-BC847AWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SC-70-3 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863622-BC847AWT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847AWT1 |
| Polarity | NPN |