Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC847ALT1 BC847ALT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863621-BC847ALT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863621-BC847ALT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847ALT1 is an NPN silicon bipolar junction transistor in a SOT-23 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 45 V, a collector-base voltage rating of 50 V, and an emitter-base voltage rating of 6.0 V. The continuous collector current is 100 mA, with a total device dissipation of 225 mW on FR-5 board at 25°C, derating at 1.8 mW/°C above 25°C. The thermal resistance from junction to ambient is 556 °C/W. The DC current gain (hFE) ranges from 110 to 220 at IC = 2.0 mA and VCE = 5.0 V, and the current-gain bandwidth product is 100 MHz. The junction and storage temperature range is -55°C to +150°C. The device meets moisture sensitivity level 1 and has an ESD human body model rating greater than 4000 V. It is available in a Pb-free version and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BC847ALT1 is an NPN silicon bipolar junction transistor in a SOT-23 package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 45 V, a collector-base voltage rating of 50 V, and an emitter-base voltage rating of 6.0 V. The continuous collector current is 100 mA, with a total device dissipation of 225 mW on FR-5 board at 25°C, derating at 1.8 mW/°C above 25°C. The thermal resistance from junction to ambient is 556 °C/W. The DC current gain (hFE) ranges from 110 to 220 at IC = 2.0 mA and VCE = 5.0 V, and the current-gain bandwidth product is 100 MHz. The junction and storage temperature range is -55°C to +150°C. The device meets moisture sensitivity level 1 and has an ESD human body model rating greater than 4000 V. It is available in a Pb-free version and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847ALT1 - 863621-BC847ALT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847ALT1
863621-BC847ALT1
TRANSISTORS - Transistors (BJT) - Single - BC847ALT1 863621-BC847ALT1
Manufacturer: ON Semiconductor Win Source Part Number: 863621-BC847ALT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863621-BC847ALT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863621-BC847ALT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847ALT1
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - ADS1220IRVAR - 1141620-ADS1220IRVAR - Win Source Electronics
Specs
Package Type SOT3
View Details
MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details