NPN general-purpose transistor for switching and amplification in mobile and general-purpose applications, housed in a leadless DFN1010D-3 (SOT1215) surface-mount package measuring 1.1 × 1.0 × 0.37 mm. It has a collector-emitter voltage rating of 45 V and a continuous collector current of 500 mA, with a DC current gain (hFE) range of 160 to 400. The device is AEC-Q101 qualified for automotive use and meets RoHS standards.
Manufacturer: NXP
Win Source Part Number: 912927-BC817-25QA147
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 912927-BC817-25QA147 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC817-25QA147 |
| Package Type | SOT3 |