Manufacturer: ON Semiconductor
Win Source Part Number: 850952-BC640
Features: Bipolar (BJT) Transistor 80 V 1 A 1 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.29.0075
SMALL SIGNAL BIPOLAR TRANSISTOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 850952-BC640 | 699-BC640 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC640 | SMALL SIGNAL BIPOLAR TRANSISTOR |
| Package Type | SOT3 | |
| Polarity | PNP; PNP | |
| Transistor Technology / Material | SILICON | |
| Packing Method | Bulk; Bulk |