The BC638 is a PNP silicon bipolar junction transistor designed for high current applications, housed in a TO-92 (TO-226) package measuring 4.45 to 5.20 mm in length, 4.32 to 5.33 mm in width, and 3.18 to 4.19 mm in thickness. It has a collector-emitter voltage rating of -60 V, a collector current limit of -0.5 A, and a total device dissipation of 625 mW at 25°C ambient temperature, derating at 5.0 mW/°C. The junction temperature ranges from -55°C to +150°C. The device has a DC current gain (hFE) of 40 to 160 at -150 mA collector current and -2 V collector-emitter voltage, a collector-emitter saturation voltage of -0.25 V to -0.5 V at -500 mA collector current and -50 mA base current, and a current gain-bandwidth product of 150 MHz. Thermal resistance from junction to ambient is 200°C/W and from junction to case is 83.3°C/W.
Manufacturer: ON Semiconductor
Win Source Part Number: 845276-BC638
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 845276-BC638 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC638 |
| Polarity | PNP |