The BC560 is a PNP epitaxial silicon transistor for switching and amplifier applications, packaged in a TO-92 case with dimensions of 4.58 mm height, 2.29 mm diameter, and 1.27 mm lead spacing. It has a collector-emitter voltage rating of -45 V, a collector current of -100 mA, and a collector power dissipation of 500 mW. The device features low noise performance with a noise figure of 1.2 to 2 dB at 30 to 15000 MHz and a current gain (hFE) classification of C (420 to 800) at -5 V and -10 mA. The junction temperature ranges from -65 °C to 150 °C. The BC560C variant belongs to the BC556/557/558/559/56
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 912917-BC560C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 912917-BC560C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC560C |
| Polarity | PNP |