Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC558B BC558B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 863591-BC558B Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 863591-BC558B Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC558B is a PNP epitaxial silicon transistor for switching and amplifier applications, packaged in a TO-92-3 case with a height of 4.58 mm and a body width of 3.60 mm. It has a collector-emitter voltage rating of -30 V, a maximum collector current of -100 mA, and a power dissipation of 500 mW. The junction temperature range is -65°C to 150°C. The DC current gain (hFE) is classified as B, ranging from 200 to 450. Collector-emitter saturation voltage is -250 mV to -650 mV at -100 mA collector and -5 mA base current. The current gain bandwidth product is 150 MHz, and the noise figure is 2 to 10 dB under specified conditions. It is RoHS compliant and available in bulk packaging.

Datasheet Summary
Powered by GS/AI

The BC558B is a PNP epitaxial silicon transistor for switching and amplifier applications, packaged in a TO-92-3 case with a height of 4.58 mm and a body width of 3.60 mm. It has a collector-emitter voltage rating of -30 V, a maximum collector current of -100 mA, and a power dissipation of 500 mW. The junction temperature range is -65°C to 150°C. The DC current gain (hFE) is classified as B, ranging from 200 to 450. Collector-emitter saturation voltage is -250 mV to -650 mV at -100 mA collector and -5 mA base current. The current gain bandwidth product is 150 MHz, and the noise figure is 2 to 10 dB under specified conditions. It is RoHS compliant and available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC558B - 863591-BC558B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC558B
863591-BC558B
TRANSISTORS - Transistors (BJT) - Single - BC558B 863591-BC558B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 863591-BC558B Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.21.0075

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863591-BC558B
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863591-BC558B
Product Name TRANSISTORS - Transistors (BJT) - Single - BC558B
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Transistor Type MOSFET; Power-MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
View Details
MOSFETs - 1222881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details