The BC556BTFR is a PNP epitaxial silicon transistor in a TO-92-3 package with formed leads, designed for switching and amplification applications. It has a collector-base voltage rating of -65 V, a collector-emitter voltage rating of -45 V, and a maximum collector current of -100 mA. The device dissipates up to 500 mW with a thermal resistance of 250 °C/W and operates with a junction temperature up to 150 °C. It features a current gain bandwidth product of 150 MHz and a collector-emitter saturation voltage of up to -650 mV at -100 mA collector current and -5 mA base current. The TO-92-3 package complies with JEDEC TO-92 standards. The part is packaged in tape and reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863588-BC556BTFR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 150MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863588-BC556BTFR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC556BTFR |
| Polarity | PNP |