Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC549CG BC549CG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863586-BC549CG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863586-BC549CG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC549CG - 863586-BC549CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC549CG
863586-BC549CG
TRANSISTORS - Transistors (BJT) - Single - BC549CG 863586-BC549CG
Manufacturer: ON Semiconductor Win Source Part Number: 863586-BC549CG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863586-BC549CG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 250MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863586-BC549CG
Product Name TRANSISTORS - Transistors (BJT) - Single - BC549CG
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
MOSFETs - 1690688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-563
View Details