The BC549B is an NPN silicon transistor in a TO-92-3 package with a 30 V collector-emitter voltage rating and a 100 mA continuous collector current. It dissipates up to 500 mW and operates with a maximum junction temperature of 150 °C. Designed for low-noise applications, it exhibits a noise figure of 1.4 to 4 dB at 200 µA collector current and 2 kΩ source resistance. The device has a DC current gain (hFE) range of 200 to 450 (B-grade), a current gain bandwidth product of 300 MHz, and a collector-emitter saturation voltage of 90 to 250 mV at 10 mA collector and 0.5 mA base current. The base-emitter on-voltage is 580 to 700 mV at 2 mA collector current. Package dimensions follow the TO-92 standard. The part is rated for storage temperatures from -65 °C to 150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863584-BC549B
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 300MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863584-BC549B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC549B |
| Polarity | NPN |