The BC548C is an NPN silicon transistor designed for amplification applications. It is packaged in a TO-92 (TO-226) case with a long body, supporting through-hole mounting. The device has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a total device dissipation of 625 mW at 25°C. It achieves a current gain (hFE) of 420 to 800 at IC = 2.0 mA and VCE = 5.0 V, and a current gain-bandwidth product of 150 to 300 MHz. The junction temperature range is -55°C to +150°C. The part is Pb-free and meets RoHS compliance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 912912-BC548C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 300MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 912912-BC548C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC548C |
| Polarity | NPN |