Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863582-BC547A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
SMALL SIGNAL BIPOLAR TRANSISTOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 863582-BC547A | 699-BC547A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC547A | SMALL SIGNAL BIPOLAR TRANSISTOR |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-92; SOT3; TO-92-3 | |
| Transistor Technology / Material | SILICON | |
| Packing Method | Bulk; Bulk |