The BC546 is an NPN epitaxial silicon transistor designed for switching and amplifier applications. It is packaged in a TO-92 case with three leads. The device has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 500 mW. The junction temperature maximum is 150°C. The DC current gain (hFE) ranges from 110 to 220 for the A classification. The collector-emitter saturation voltage is 90 to 250 mV at a collector current of 10 mA and a base current of 0.5 mA. The current gain bandwidth product is 300 MHz. The package dimensions conform to the TO-92 standard.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863580-BC546
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 300MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863580-BC546 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC546 |
| Polarity | NPN |