NPN silicon transistor for general-purpose amplification, housed in a TO-92 (TO-226) package with molded leads and through-hole mounting. It has a continuous collector current rating of 800 mA, a collector-emitter voltage rating of 45 V, and a total device dissipation of 625 mW at 25°C ambient temperature. The thermal resistance from junction to ambient is 200 °C/W. The device meets Pb-free standards and operates over a junction temperature range of -55°C to +150°C. This part is a tape and reel variant of the BC337 series with an ordering code suffix.
Manufacturer: ON Semiconductor
Win Source Part Number: 863575-BC337RL1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863575-BC337RL1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC337RL1G |
| Polarity | NPN |