The BC337 is an NPN silicon bipolar junction transistor designed for general-purpose amplification, housed in a TO-92 package with dimensions of 4.45 to 5.20 mm in height, 4.32 to 5.33 mm in width, and 12.70 mm in lead length. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a total device dissipation of 625 mW at 25°C ambient temperature. The DC current gain (hFE) ranges from 100 to 630 at 100 mA collector current and 1 V collector-emitter voltage. The device operates over a junction temperature range of -55°C to +150°C and meets RoHS compliance for Pb-free packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 850896-BC337
Features: Bipolar (BJT) Transistor 45 V 800 mA 625 mW
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 850896-BC337 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC337 |
| Package Type | SOT3 |