The BC327 is a PNP silicon bipolar junction transistor for amplification applications, housed in a TO-92 case with dimensions of 4.45 to 5.20 mm in diameter and 12.70 mm in length. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -800 mA, and a total power dissipation of 625 mW at 25°C. The device operates over a junction temperature range of -55°C to +150°C and has a thermal resistance from junction to ambient of 200°C/W. The DC current gain (hFE) ranges from 100 to 630 at a collector current of -100 mA and a collector-emitter voltage of -1.0 V. The base-emitter on voltage is up to -1.2 V at -300 mA collector current. The transistor is available in bulk packaging with 5000 units per package.
Manufacturer: ON Semiconductor
Win Source Part Number: 850771-BC327
Features: Bipolar (BJT) Transistor 45 V 800 mA 625 mW
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 850771-BC327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC327 |
| Package Type | SOT3 |