The BC307C is a PNP silicon bipolar junction transistor for amplification, housed in a TO-92 (TO-226) package with dimensions of 4.45 to 5.20 mm in height, 4.32 to 5.33 mm in width, and 3.18 to 4.19 mm in lead length. It has a collector-emitter voltage rating of -45 V, a collector current limit of -100 mA, and a maximum power dissipation of 350 mW at 25°C. The junction temperature range is -55°C to +150°C. The device has a DC current gain (hFE) ranging from 420 to 800 at IC = -2.0 mA and VCE = -5.0 V, with a collector-emitter saturation voltage of -0.25 V maximum at IC = -100 mA and IB = -5.0 mA. The current-gain bandwidth product is 280 MHz at IC = -10 mA. Thermal resistance from junction to ambient is 357°C/W.
Manufacturer: ON Semiconductor
Win Source Part Number: 863570-BC307C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 280MHz 350 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863570-BC307C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC307C |
| Polarity | PNP |