The BC307B is a PNP silicon bipolar junction transistor for amplification, housed in a TO-92-3 package measuring up to 5.20 mm in body length, 5.33 mm in width, and 12.70 mm in lead spacing. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a total device dissipation of 350 mW at 25°C. Thermal resistance from junction to ambient is 357 °C/W. The device has a DC current gain (hFE) range of 200 to 460 at IC = -2.0 mA and VCE = -5.0 V, and collector-emitter saturation voltage of -0.25 V maximum at IC = -100 mA and IB = -5 mA. Operating and storage junction temperature range is -55 to +150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863569-BC307B
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 130MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 863569-BC307B |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC307B |
| Polarity | PNP |