The BC307 is a PNP epitaxial silicon transistor for switching and amplifier applications, housed in a TO-92 package with dimensions of 4.58 mm maximum body length, 2.29 mm lead spacing, and 3.60 mm lead length. It has a collector-emitter voltage rating of -45 V, a collector current of -100 mA, and a power dissipation of 500 mW. The junction temperature ranges from -55 °C to 150 °C. DC current gain ranges from 120 to 220 for the A classification, and the current gain bandwidth product is 130 MHz. The device is characterized by a collector-emitter saturation voltage of -0.3 V at -10 mA collector current and -0.5 V at -100 mA collector current, with a base-emitter on voltage between -0.55 V and -0.7 V.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 912906-BC307
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 130MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 912906-BC307 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC307 |
| Polarity | PNP |