Rochester Electronics Diodes, Rectifiers - Single - BAV19TR BAV19TR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 912866-BAV19TR Features: Diode Standard 120 V 200mA Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 912866-BAV19TR Features: Diode Standard 120 V 200mA Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAV19TR - 912866-BAV19TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV19TR
912866-BAV19TR
Diodes, Rectifiers - Single - BAV19TR 912866-BAV19TR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 912866-BAV19TR Features: Diode Standard 120 V 200mA Through Hole DO-35 Speed: Small Signal =< 200mA (Io), Any Speed Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 912866-BAV19TR
Features: Diode Standard 120 V 200mA Through Hole DO-35
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 912866-BAV19TR
Product Name Diodes, Rectifiers - Single - BAV19TR
Diode Type Diode Standard 120 V 200mA Through Hole DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Rectifier Diode - 1N5618US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
100V 250MW SOT23 Diode and Rectifier - 284-BAR141E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details