Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021S AUIPS6021S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862648-AUIPS6021S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6021S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862648-AUIPS6021S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6021S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021S
AUIPS6021S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021S AUIPS6021S
Manufacturer: Infineon Technologies Win Source Part Number: 862648-AUIPS6021S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6021S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 862648-AUIPS6021S
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Package: Bulk
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AUIPS6021S
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6021S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6021S
PMIC - Power Distribution Switches, Load Drivers AUIPS6021S
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6021S AUIPS6021S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6021S PMIC - Power Distribution Switches, Load Drivers
Current 4.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details