Rochester Electronics Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-C7U ATXMEGA64A1U-C7U

Description
Manufacturer: Atmel Win Source Part Number: 912264-ATXMEGA64A1U- C7U Series: AVR® XMEGA® A1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 100-VFBGA Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 912264-ATXMEGA64A1U- C7U Series: AVR® XMEGA® A1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 100-VFBGA Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-C7U - 912264-ATXMEGA64A1U-C7U - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-C7U
912264-ATXMEGA64A1U-C7U
Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-C7U 912264-ATXMEGA64A1U-C7U
Manufacturer: Atmel Win Source Part Number: 912264-ATXMEGA64A1U- C7U Series: AVR® XMEGA® A1U Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 100-VFBGA Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 78 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 912264-ATXMEGA64A1U-C7U
Series: AVR® XMEGA® A1U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Bulk
Package: 100-VFBGA
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (7x7)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA64A1U-C7U - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA64A1U-C7U
Embedded - Microcontrollers ATXMEGA64A1U-C7U
IC MCU 8/16B 64KB FLASH 100VFBGA

IC MCU 8/16B 64KB FLASH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912264-ATXMEGA64A1U-C7U ATXMEGA64A1U-C7U
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA64A1U-C7U Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers