Rochester Electronics Embedded - Embedded - Microcontrollers - ATXMEGA192C3-AU ATXMEGA192C3-AU

Description
Manufacturer: Atmel Win Source Part Number: 862619-ATXMEGA192C3- AU Series: AVR® XMEGA® C3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862619-ATXMEGA192C3- AU Series: AVR® XMEGA® C3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA192C3-AU - 862619-ATXMEGA192C3-AU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA192C3-AU
862619-ATXMEGA192C3-AU
Embedded - Embedded - Microcontrollers - ATXMEGA192C3-AU 862619-ATXMEGA192C3-AU
Manufacturer: Atmel Win Source Part Number: 862619-ATXMEGA192C3- AU Series: AVR® XMEGA® C3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 64-TQFP Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 192KB (96K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862619-ATXMEGA192C3-AU
Series: AVR® XMEGA® C3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 32MHz
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 192KB (96K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA192C3-AU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA192C3-AU
Embedded - Microcontrollers ATXMEGA192C3-AU
IC MCU 8/16BIT 192KB FLSH 64TQFP

IC MCU 8/16BIT 192KB FLSH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862619-ATXMEGA192C3-AU ATXMEGA192C3-AU
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA192C3-AU Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz
RAM 192 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers